WRENCH, MICROMETER TRQ, 1", 305-1322NM; Torque Range ft-lb:200ft-lb to 1000ft-lb; Torque Range N-m:305N-m to 1322N-m; Drive Size - Metric:-; Drive Size - Imperial:1"; Overall Length:73"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 43AK6995 |
| Product Name | Wrench, Micrometer Trq, 1, 305-1322Nm; Torque Range Ft-Lb Gearwrench |