WRENCH, MICROMETER TRQ, 1", 237-983NM; Torque Range ft-lb:150ft-lb to 750ft-lb; Torque Range N-m:237N-m to 983N-m; Drive Size - Metric:-; Drive Size - Imperial:1"; Overall Length:48.8"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 43AK6994 |
| Product Name | Wrench, Micrometer Trq, 1, 237-983Nm; Torque Range Ft-Lb Gearwrench |