WRENCH, MICROMETER TRQ, 1/2", 54-353NM; Torque Range ft-lb:30ft-lb to 250ft-lb; Torque Range N-m:54N-m to 353N-m; Drive Size - Metric:-; Drive Size - Imperial:0.5"; Overall Length:24.3"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 43AK6993 |
| Product Name | Wrench, Micrometer Trq, 1/2, 54-353Nm; Torque Range Ft-Lb Gearwrench |