WRENCH, MICROMETER TRQ, 3/4", 153-831NM; Torque Range ft-lb:100ft-lb to 600ft-lb; Torque Range N-m:153N-m to 831N-m; Drive Size - Metric:-; Drive Size - Imperial:0.75"; Overall Length:42.4"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 43AK6991 |
| Product Name | Wrench, Micrometer Trq, 3/4, 153-831Nm; Torque Range Ft-Lb Gearwrench |