WRENCH, MICROMETER TRQ, 1/2", 34-210NM; Torque Range ft-lb:20ft-lb to 150ft-lb; Torque Range N-m:34N-m to 210N-m; Drive Size - Metric:-; Drive Size - Imperial:0.5"; Overall Length:21.9"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 43AK6989 |
| Product Name | Wrench, Micrometer Trq, 1/2, 34-210Nm; Torque Range Ft-Lb Gearwrench |