WRENCH, MICROMETER TRQ, 3/8", 20-142NM; Torque Range ft-lb:10ft-lb to 100ft-lb; Torque Range N-m:20N-m to 142N-m; Drive Size - Metric:-; Drive Size - Imperial:0.375"; Overall Length:18"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 43AK6987 |
| Product Name | Wrench, Micrometer Trq, 3/8, 20-142Nm; Torque Range Ft-Lb Gearwrench |