Manufacturer: Apex Tool Group
Win Source Part Number: 908539-85022
Features: Combination, Ratcheting Wrench 22mm 13.00" (330.2mm) Length
Package: Bulk
Categories: Tools
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8204.11.0030
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 908539-85022 |
| Product Name | Unclassified - 85022 |