Cooper Hand Tools Pliers 808G

Description
808G PLIER
Request a Quote
Description
808G PLIER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2400772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2400772
Pliers 2400772
808G PLIER

808G PLIER

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2400772
Product Name Pliers
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1366987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 8.82 inch (224 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
9” Linesman Plier - DWHT70797 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 2.41 inch (61.21 mm)
Jaw Capacity 4.25 inch (108 mm)
View Details