Manufacturer: Apex Tool Group
Win Source Part Number: 858294-80021
Features: 3/8" Slotted Screwdriver 20.90" (530.9mm)
Package: Bulk
Part Status: Obsolete
Categories: Tools
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: Not Applicable
HTSUS: 8205.40.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858294-80021 |
| Product Name | Unclassified - 80021 |