Apex Tool Group, LLC Tweezers 7SASL

Description
"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.50"" (114.3mm)"
Request a Quote Datasheet
Description
"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.50"" (114.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 7SASL-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
7SASL-ND
Tweezers 7SASL-ND
"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.50"" (114.3mm)"

"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.50"" (114.3mm)"

Buy Now Datasheet
Erem Utility Tweezers 7SASL - Stainless Steel Curved Tip - 4.724 in Length - 043127-07910 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Utility Tweezers 7SASL - Stainless Steel Curved Tip - 4.724 in Length
043127-07910
Erem Utility Tweezers 7SASL - Stainless Steel Curved Tip - 4.724 in Length 043127-07910
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel curved tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.724 in. Additional, and potentially important, information was collected about this product: Product Description: Economy

The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel curved tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.724 in. Additional, and potentially important, information was collected about this product: Product Description: Economy

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 7SASL-ND 043127-07910
Product Name Tweezers Erem Utility Tweezers 7SASL - Stainless Steel Curved Tip - 4.724 in Length
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-11-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 20 AWG
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1411 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers