SCISSOR, SEWING / EMBROIDERY, 1-3/8IN; Scissor Type:Sewing / Embroidery; Blade Length - Metric:31.25mm; Overall Length - Metric:105mm; Blade Length - Imperial:1.25"; Overall Length - Imperial:4.125"; Handle Material:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 10B4216 |
| Product Name | Scissor, Sewing / Embroidery, 1-3/8In; Scissor Type Wiss |