Apex Tool Group, LLC Cutters 632N

Description
Weller Erem 632N Cable Cutter
Request a Quote Datasheet
Description
Weller Erem 632N Cable Cutter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cutters - 3177412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cutters
3177412
Cutters 3177412
Weller Erem 632N Cable Cutter

Weller Erem 632N Cable Cutter

Supplier's Site
Wire Cutters - 632N-ND - DigiKey
Thief River Falls, MN, United States
Wire Cutters
632N-ND
Wire Cutters 632N-ND
"Side (Diagonal) Cutter Oval Super Full Flush 4.33"" (110.0mm)"

"Side (Diagonal) Cutter Oval Super Full Flush 4.33"" (110.0mm)"

Buy Now Datasheet
Erem Round Diagonal Flush Steel Flush Cutting Plier 632N - 4.25 in Length - Foam Cushion Grip - 043127-13705 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Round Diagonal Flush Steel Flush Cutting Plier 632N - 4.25 in Length - Foam Cushion Grip
043127-13705
Erem Round Diagonal Flush Steel Flush Cutting Plier 632N - 4.25 in Length - Foam Cushion Grip 043127-13705
The Erem round diagonal flush steel flush cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for solid copper wire: 0.05 in and cutting length of 0.394 in. The overall length measures 4.25 in.

The Erem round diagonal flush steel flush cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for solid copper wire: 0.05 in and cutting length of 0.394 in. The overall length measures 4.25 in.

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 3177412 632N-ND 043127-13705
Product Name Cutters Wire Cutters Erem Round Diagonal Flush Steel Flush Cutting Plier 632N - 4.25 in Length - Foam Cushion Grip
Tool Type Cutters / Scissors Cutters / Scissors; Side (Diagonal)
Unlock Full Specs
to access all available technical data

Similar Products

Cable stripper - 206-1412 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Wire Strippers - 1366981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details