Cooper Hand Tools Pliers 612N

Description
Weller Erem 612N Round Nose Plier
Request a Quote
Description
Weller Erem 612N Round Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 3177399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
3177399
Pliers 3177399
Weller Erem 612N Round Nose Plier

Weller Erem 612N Round Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 3177399
Product Name Pliers
Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
8" End Nipper Pliers - DWHT70802 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5 inch (127 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details