Apex Tool Group, LLC Erem Wafer Tweezers 600JSA - Stainless Steel Tip - 0.787 in Tip Width - 5.118 in Length 600JSA

Description
The Erem wafer tweezers is another quality product from Erem. Offers a stainless steel tip with a stainless steel body. Tip has a width of 0.787 in. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 5.118 in.
Description
The Erem wafer tweezers is another quality product from Erem. Offers a stainless steel tip with a stainless steel body. Tip has a width of 0.787 in. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 5.118 in.

Suppliers

Company
Product
Description
Supplier Links
Erem Wafer Tweezers 600JSA - Stainless Steel Tip - 0.787 in Tip Width - 5.118 in Length - 043127-60882 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Wafer Tweezers 600JSA - Stainless Steel Tip - 0.787 in Tip Width - 5.118 in Length
043127-60882
Erem Wafer Tweezers 600JSA - Stainless Steel Tip - 0.787 in Tip Width - 5.118 in Length 043127-60882
The Erem wafer tweezers is another quality product from Erem. Offers a stainless steel tip with a stainless steel body. Tip has a width of 0.787 in. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 5.118 in.

The Erem wafer tweezers is another quality product from Erem. Offers a stainless steel tip with a stainless steel body. Tip has a width of 0.787 in. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 5.118 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 043127-60882
Product Name Erem Wafer Tweezers 600JSA - Stainless Steel Tip - 0.787 in Tip Width - 5.118 in Length
Tool Type Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

6P Mini Spec Pak #8 AWG Crimp Tool - 1309G13 - Anderson Power Products
Specs
Tool Type Crimper
View Details
Crimp Hand Tool, Ratchet, 26-24-22Awg; Crimp Tool Type Amphenol Communications Solutions - 79AJ8744 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Wire Strippers - 1468367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details
Positioner / Insert for Hand Crimp Tool - Z80-193 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details