Apex Tool Group, LLC Erem Utility Tweezers 5ASASL - Stainless Steel Straight Tip - 4.528 in Length 5ASASL

Description
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.528 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, Tip Angle 15, Economy
Description
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.528 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, Tip Angle 15, Economy

Suppliers

Company
Product
Description
Supplier Links
Erem Utility Tweezers 5ASASL - Stainless Steel Straight Tip - 4.528 in Length - 043127-07906 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Utility Tweezers 5ASASL - Stainless Steel Straight Tip - 4.528 in Length
043127-07906
Erem Utility Tweezers 5ASASL - Stainless Steel Straight Tip - 4.528 in Length 043127-07906
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.528 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, Tip Angle 15, Economy

The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.528 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, Tip Angle 15, Economy

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 043127-07906
Product Name Erem Utility Tweezers 5ASASL - Stainless Steel Straight Tip - 4.528 in Length
Tool Type Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

1389G9- Crimp Locator for 1387G1 Pneumatic Tool - 1389G9 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2417 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Cutters - 1906720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details
Positioner / Insert for Hand Crimp Tool - Z80-193 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details