Apex Tool Group, LLC Cutters 575E

Description
CUTTING PLIERS
Request a Quote Datasheet
Description
CUTTING PLIERS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cutters - 2450261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cutters
2450261
Cutters 2450261
CUTTING PLIERS

CUTTING PLIERS

Supplier's Site
Wire Cutters - 575E-ND - DigiKey
Thief River Falls, MN, United States
Wire Cutters
575E-ND
Wire Cutters 575E-ND
"Tip (Oblique) Cutter Angled, 45° Flush 4.33"" (110.0mm)"

"Tip (Oblique) Cutter Angled, 45° Flush 4.33"" (110.0mm)"

Buy Now Datasheet
Erem Angled Flush Cutting Plier 575E - 4.25 in Length - 043127-07687 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Angled Flush Cutting Plier 575E - 4.25 in Length
043127-07687
Erem Angled Flush Cutting Plier 575E - 4.25 in Length 043127-07687
The Erem angled flush cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for 22 awg and cutting length of 0.591 in. The overall length measures 4.25 in.

The Erem angled flush cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for 22 awg and cutting length of 0.591 in. The overall length measures 4.25 in.

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2450261 575E-ND 043127-07687
Product Name Cutters Wire Cutters Erem Angled Flush Cutting Plier 575E - 4.25 in Length
Tool Type Cutters / Scissors Cutters / Scissors; Tip (Oblique)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-11-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 20 AWG
View Details
Cable stripper - 206-1451 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Cutters - 1045076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details