Apex Tool Group, LLC Wire Cutters 572E

Description
"Tip (End) Cutter Angled, 40° Flush 4.53"" (115.0mm)"
Request a Quote Datasheet
Description
"Tip (End) Cutter Angled, 40° Flush 4.53"" (115.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Cutters - 572E-ND - DigiKey
Thief River Falls, MN, United States
Wire Cutters
572E-ND
Wire Cutters 572E-ND
"Tip (End) Cutter Angled, 40° Flush 4.53"" (115.0mm)"

"Tip (End) Cutter Angled, 40° Flush 4.53"" (115.0mm)"

Buy Now Datasheet
Cutters - 2450249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cutters
2450249
Cutters 2450249
CUTTING PLIERS

CUTTING PLIERS

Supplier's Site
Erem Angled Flush Cutting Plier 572E - 4.5 in Length - 043127-07681 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Angled Flush Cutting Plier 572E - 4.5 in Length
043127-07681
Erem Angled Flush Cutting Plier 572E - 4.5 in Length 043127-07681
The Erem angled flush cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for soft wire: 22 awg and cutting length of 0.709 in. The overall length measures 4.5 in.

The Erem angled flush cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for soft wire: 22 awg and cutting length of 0.709 in. The overall length measures 4.5 in.

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 572E-ND 2450249 043127-07681
Product Name Wire Cutters Cutters Erem Angled Flush Cutting Plier 572E - 4.5 in Length
Tool Type Cutters / Scissors; Tip (End) Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Separator Tool for Datamate L-Tek - Z80-299 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate L-Tek

Technology Hand Tools
View Details
Crimpers, Applicators, Presses - 1920-2032-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
1368-NL- Hydraulic Crimp Tool - 1368-NL - Anderson Power Products
Specs
Tool Type Crimper
Technology Hydraulic Tool
View Details
3 suppliers
Cable stripper - 206-1441 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers