Apex Tool Group, LLC Wire Cutters 549E

Description
"Tip (Oblique) Cutter Angled, 45° Shear 4.50"" (114.3mm)"
Request a Quote Datasheet
Description
"Tip (Oblique) Cutter Angled, 45° Shear 4.50"" (114.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Cutters - 549E-ND - DigiKey
Thief River Falls, MN, United States
Wire Cutters
549E-ND
Wire Cutters 549E-ND
"Tip (Oblique) Cutter Angled, 45° Shear 4.50"" (114.3mm)"

"Tip (Oblique) Cutter Angled, 45° Shear 4.50"" (114.3mm)"

Buy Now Datasheet
Erem Oblique Cutting Plier 549E - 4.5 in Length - 043127-07662 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Oblique Cutting Plier 549E - 4.5 in Length
043127-07662
Erem Oblique Cutting Plier 549E - 4.5 in Length 043127-07662
The Erem oblique cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for copper wire: 0.047 in and cutting length of 0.787 in. The overall length measures 4.5 in.

The Erem oblique cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for copper wire: 0.047 in and cutting length of 0.787 in. The overall length measures 4.5 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 549E-ND 043127-07662
Product Name Wire Cutters Erem Oblique Cutting Plier 549E - 4.5 in Length
Tool Type Cutters / Scissors; Tip (Oblique)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-11-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 20 AWG
View Details
Wire Cutters - 2946-206-118-ND - DigiKey
Specs
Tool Type Cutters / Scissors; Cable
Form Factor Handheld
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tools - 1251967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details