Cooper Tools Pliers 543E

Description
PLIER 543E
Request a Quote
Description
PLIER 543E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 395339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
395339
Pliers 395339
PLIER 543E

PLIER 543E

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 395339
Product Name Pliers
Type Specialty / Other; Long nose pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1780351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Jaw Length 1.26 inch (32 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
6” Diagonal Plier - DWHT70815 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details