Apex Tool Group, LLC Cutters 532N

Description
Weller Erem 532N Cable Cutter
Request a Quote
Description
Weller Erem 532N Cable Cutter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cutters - 3177383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cutters
3177383
Cutters 3177383
Weller Erem 532N Cable Cutter

Weller Erem 532N Cable Cutter

Supplier's Site
Erem Round Diagonal Flush Cutting Plier 532N - 4.5 in Length - 043127-13702 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Round Diagonal Flush Cutting Plier 532N - 4.5 in Length
043127-13702
Erem Round Diagonal Flush Cutting Plier 532N - 4.5 in Length 043127-13702
The Erem round diagonal flush cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for copper wire: 0.062 in, hard wire: 0.039 in and cutting length of 0.494 in. The overall length measures 4.5 in. Additional, and potentially important, information was collected about this product: Cut Type: Super Full Flush

The Erem round diagonal flush cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for copper wire: 0.062 in, hard wire: 0.039 in and cutting length of 0.494 in. The overall length measures 4.5 in. Additional, and potentially important, information was collected about this product: Cut Type: Super Full Flush

Buy Now

Technical Specifications

  RS Components, Ltd. R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 3177383 043127-13702
Product Name Cutters Erem Round Diagonal Flush Cutting Plier 532N - 4.5 in Length
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

1389G7- Crimp Locator for 1387G1 Pneumatic Tool - 1389G7 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Cable stripper - 206-1403 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Wire Strippers - 1792280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details