PLIERS, TYPE: PLIERS , JAW TYPE: STANDARD , OVERALL LENGTH RANGE: 9" - 11.9" , OVERALL LENGTH (INCH): 10 , STYLE: PLIERS , JAW LENGTH: 2-17/32 (INCH). FREE 2 YEAR RADWELL WARRANTY
CONNECTOR SLIP JOINT PLIER; Plier Style:Slip Joint; Jaw Opening Max:2.5"; Overall Length:250mm; Product Range:- RoHS Compliant: NA
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 32796714 | 73K9927 |
| Product Name | Pliers | Connector Slip Joint Plier; Plier Style Crescent |