Apex Tool Group, LLC Cutters 522N

Description
Weller Erem 522N Cable Cutter
Request a Quote Datasheet
Description
Weller Erem 522N Cable Cutter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cutters - 2708481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cutters
2708481
Cutters 2708481
Weller Erem 522N Cable Cutter

Weller Erem 522N Cable Cutter

Supplier's Site
Wire Cutters - 522N-ND - DigiKey
Thief River Falls, MN, United States
Wire Cutters
522N-ND
Wire Cutters 522N-ND
"Side (Diagonal) Cutter Oval Full Flush 4.50"" (114.3mm)"

"Side (Diagonal) Cutter Oval Full Flush 4.50"" (114.3mm)"

Buy Now Datasheet
Erem Round Diagonal Flush Cutting Plier 522N - 4.5 in Length - 043127-13203 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Round Diagonal Flush Cutting Plier 522N - 4.5 in Length
043127-13203
Erem Round Diagonal Flush Cutting Plier 522N - 4.5 in Length 043127-13203
The Erem round diagonal flush cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for copper wire: 0.062 in, hard wire: 0.039 in and cutting length of 0.494 in. The overall length measures 4.5 in.

The Erem round diagonal flush cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for copper wire: 0.062 in, hard wire: 0.039 in and cutting length of 0.494 in. The overall length measures 4.5 in.

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2708481 522N-ND 043127-13203
Product Name Cutters Wire Cutters Erem Round Diagonal Flush Cutting Plier 522N - 4.5 in Length
Tool Type Cutters / Scissors Cutters / Scissors; Side (Diagonal)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-03-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 16 AWG
View Details
Cable stripper - 206-1491 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Cutters - 1463876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details