Armstrong Tools 70mm Combination Wrench 52-270

Description
Armstrong Industrial Hand Tool 52-270 70mm Combination Wrench
Description
Armstrong Industrial Hand Tool 52-270 70mm Combination Wrench

Suppliers

Company
Product
Description
Supplier Links
70mm Combination Wrench - 52-270 - Transcat, Inc.
Rochester, NY, USA
70mm Combination Wrench
52-270
70mm Combination Wrench 52-270
Armstrong Industrial Hand Tool 52-270 70mm Combination Wrench

Armstrong Industrial Hand Tool 52-270 70mm Combination Wrench

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 52-270
Product Name 70mm Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details