Apex Tool Group, LLC Tweezers 51SA

Description
"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.50"" (114.3mm)"
Request a Quote Datasheet
Description
"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.50"" (114.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 51SA-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
51SA-ND
Tweezers 51SA-ND
"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.50"" (114.3mm)"

"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.50"" (114.3mm)"

Buy Now Datasheet
Erem Utility Tweezers 51SA - Stainless Steel Curved Tip - 4.528 in Length - 043127-60855 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Utility Tweezers 51SA - Stainless Steel Curved Tip - 4.528 in Length
043127-60855
Erem Utility Tweezers 51SA - Stainless Steel Curved Tip - 4.528 in Length 043127-60855
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel curved tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.528 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Very Pointed, Scissor Style

The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel curved tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.528 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Very Pointed, Scissor Style

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 51SA-ND 043127-60855
Product Name Tweezers Erem Utility Tweezers 51SA - Stainless Steel Curved Tip - 4.528 in Length
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1437719-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimpers, Applicators, Presses - 609-10161239-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers