DEEP IMPACT SOCKET, HEX, 1/2"DRIVE, 28MM; Drive Size - Imperial:0.5"; AF Size - Metric:28mm; AF Size - Imperial:1.1"; Length:89mm; Product Range:-; Drive Size - Metric:39.7mm; Socket Type:Hex RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35X7290 |
| Product Name | Deep Impact Socket, Hex, 1/2drive, 28Mm; Drive Size Imperial Armstrong Tools |