Apex Tool Group, LLC Tweezers 40SA

Description
"Tweezers Acid Resistant, Anti-Magnetic Pointed Medium 4.50"" (114.3mm)"
Request a Quote Datasheet
Description
"Tweezers Acid Resistant, Anti-Magnetic Pointed Medium 4.50"" (114.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 40SA-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
40SA-ND
Tweezers 40SA-ND
"Tweezers Acid Resistant, Anti-Magnetic Pointed Medium 4.50"" (114.3mm)"

"Tweezers Acid Resistant, Anti-Magnetic Pointed Medium 4.50"" (114.3mm)"

Buy Now Datasheet
Erem Utility Tweezers 40SA - Stainless Steel Straight Tip - 4.331 in Length - 043127-61382 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Utility Tweezers 40SA - Stainless Steel Straight Tip - 4.331 in Length
043127-61382
Erem Utility Tweezers 40SA - Stainless Steel Straight Tip - 4.331 in Length 043127-61382
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.331 in. Additional, and potentially important, information was collected about this product: Tip Diameter: 0.4 mm

The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.331 in. Additional, and potentially important, information was collected about this product: Tip Diameter: 0.4 mm

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 40SA-ND 043127-61382
Product Name Tweezers Erem Utility Tweezers 40SA - Stainless Steel Straight Tip - 4.331 in Length
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

 - M80-5C11005MU - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
Specs
Tool Type Crimper
View Details
1303G13 Crimp Die for 1387G2 Pneumatic Tool - 1303G13 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details