Apex Tool Group, LLC Tweezers 3SASL

Description
"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.75"" (120.7mm)"
Request a Quote Datasheet
Description
"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.75"" (120.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 3SASL-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
3SASL-ND
Tweezers 3SASL-ND
"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.75"" (120.7mm)"

"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.75"" (120.7mm)"

Buy Now Datasheet
Erem Utility Tweezers 3SASL - Stainless Steel Straight Tip - 4.724 in Length - 043127-07903 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Utility Tweezers 3SASL - Stainless Steel Straight Tip - 4.724 in Length
043127-07903
Erem Utility Tweezers 3SASL - Stainless Steel Straight Tip - 4.724 in Length 043127-07903
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.724 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, Pointed Tips, For Microelectronics, Economy

The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.724 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, Pointed Tips, For Microelectronics, Economy

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 3SASL-ND 043127-07903
Product Name Tweezers Erem Utility Tweezers 3SASL - Stainless Steel Straight Tip - 4.724 in Length
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 1920-2032-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Cable stripper - 206-1481 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Hand Tool, Ratchet, 26-24-22Awg; Crimp Tool Type Amphenol Communications Solutions - 79AJ8744 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details