Apex Tool Group, LLC Tweezers 3CSASL

Description
"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.25"" (108.0mm)"
Request a Quote Datasheet
Description
"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.25"" (108.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 3CSASL-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
3CSASL-ND
Tweezers 3CSASL-ND
"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.25"" (108.0mm)"

"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.25"" (108.0mm)"

Buy Now Datasheet
Erem Utility Tweezers 3CSASL - Stainless Steel Straight Tip - 4.331 in Length - 043127-07902 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Utility Tweezers 3CSASL - Stainless Steel Straight Tip - 4.331 in Length
043127-07902
Erem Utility Tweezers 3CSASL - Stainless Steel Straight Tip - 4.331 in Length 043127-07902
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.331 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, For Delicate Work, Economy

The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.331 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, For Delicate Work, Economy

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 3CSASL-ND 043127-07902
Product Name Tweezers Erem Utility Tweezers 3CSASL - Stainless Steel Straight Tip - 4.331 in Length
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-03-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 16 AWG
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Cutters - 1906712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details