Apex Tool Group, LLC Tweezers 2SASL

Description
"Tweezers Acid Resistant, Anti-Magnetic Pointed Medium 4.50"" (114.3mm)"
Request a Quote Datasheet
Description
"Tweezers Acid Resistant, Anti-Magnetic Pointed Medium 4.50"" (114.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2SASL-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
2SASL-ND
Tweezers 2SASL-ND
"Tweezers Acid Resistant, Anti-Magnetic Pointed Medium 4.50"" (114.3mm)"

"Tweezers Acid Resistant, Anti-Magnetic Pointed Medium 4.50"" (114.3mm)"

Buy Now Datasheet
Erem Utility Tweezers - 2SASL - Stainless Steel Straight Tip - 4.528 in Length - 043127-07900 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Utility Tweezers - 2SASL - Stainless Steel Straight Tip - 4.528 in Length
043127-07900
Erem Utility Tweezers - 2SASL - Stainless Steel Straight Tip - 4.528 in Length 043127-07900
The Erem utility tweezers is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. The overall length measures 4.528 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, Medium-Pointed Tips, Economy

The Erem utility tweezers is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. The overall length measures 4.528 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, Medium-Pointed Tips, Economy

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2SASL-ND 043127-07900
Product Name Tweezers Erem Utility Tweezers - 2SASL - Stainless Steel Straight Tip - 4.528 in Length
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

 - M80-5C12405MU - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
Universal Mounting Tool for 13mm-23mm Cable Glands - 9000020 - Altech Corp.
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Cable Glands
View Details
Crimpers, Applicators, Presses - 2243-1309G9-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
Insertion, Extraction - 2946-206-830-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type 251 Series
View Details