"Tweezers Acid Resistant, Anti-Magnetic Pointed Medium 4.50"" (114.3mm)"
The Erem utility tweezers is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. The overall length measures 4.528 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, Medium-Pointed Tips
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2SA-ND | 043127-60775 |
| Product Name | Tweezers | Erem Utility Tweezers - 2SA - Stainless Steel Straight Tip - 4.528 in Length |
| Tool Type | Tweezers | Tweezers |
8.50mm Pitch High-Reliability Connector - Kona