Apex Tool Group, LLC Tweezers 2ASASL

Description
"Tweezers Acid Resistant, Anti-Magnetic Flat Rounded 4.75"" (120.7mm)"
Request a Quote Datasheet
Description
"Tweezers Acid Resistant, Anti-Magnetic Flat Rounded 4.75"" (120.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2ASASL-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
2ASASL-ND
Tweezers 2ASASL-ND
"Tweezers Acid Resistant, Anti-Magnetic Flat Rounded 4.75"" (120.7mm)"

"Tweezers Acid Resistant, Anti-Magnetic Flat Rounded 4.75"" (120.7mm)"

Buy Now Datasheet
Erem Utility Tweezers 2ASASL - Stainless Steel Straight Tip - 4.724 in Length - 400301-90701 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Utility Tweezers 2ASASL - Stainless Steel Straight Tip - 4.724 in Length
400301-90701
Erem Utility Tweezers 2ASASL - Stainless Steel Straight Tip - 4.724 in Length 400301-90701
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.724 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, Flat and Rounded Tips, Economy

The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.724 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, Flat and Rounded Tips, Economy

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2ASASL-ND 400301-90701
Product Name Tweezers Erem Utility Tweezers 2ASASL - Stainless Steel Straight Tip - 4.724 in Length
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

1304G35 Crimp Locator for 1387G2 Pneumatic Tool - 1304G35 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers
Cable stripper - 206-1413 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tools - 2080636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details