Apex Tool Group, LLC Tweezers 24SA

Description
"Tweezers Acid Resistant, Anti-Magnetic, Serrated Pointed Medium 6.00"" (152.4mm)"
Request a Quote Datasheet
Description
"Tweezers Acid Resistant, Anti-Magnetic, Serrated Pointed Medium 6.00"" (152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 24SA-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
24SA-ND
Tweezers 24SA-ND
"Tweezers Acid Resistant, Anti-Magnetic, Serrated Pointed Medium 6.00"" (152.4mm)"

"Tweezers Acid Resistant, Anti-Magnetic, Serrated Pointed Medium 6.00"" (152.4mm)"

Buy Now Datasheet
Erem Utility Tweezers 24SA - Stainless Steel Curved Tip - 5.906 in Length - 043127-09708 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Utility Tweezers 24SA - Stainless Steel Curved Tip - 5.906 in Length
043127-09708
Erem Utility Tweezers 24SA - Stainless Steel Curved Tip - 5.906 in Length 043127-09708
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel curved tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 5.906 in. Additional, and potentially important, information was collected about this product: Tip Angle: 40 v

The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel curved tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 5.906 in. Additional, and potentially important, information was collected about this product: Tip Angle: 40 v

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 24SA-ND 043127-09708
Product Name Tweezers Erem Utility Tweezers 24SA - Stainless Steel Curved Tip - 5.906 in Length
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 1055824-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
2 suppliers
Wire Cutters - 2946-206-118-ND - DigiKey
Specs
Tool Type Cutters / Scissors; Cable
Form Factor Handheld
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 38F928 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details