"Side (Diagonal) Cutter Oval Super Full Flush 5.00"" (127.0mm)"
The Erem round diagonal flush steel flush cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for soft copper wire: 16 awg and cutting length of 0.453 in. The overall length measures 5 in. Additional, and potentially important, information was collected about this product: Cut Type: Super Full Flush
| RS Components, Ltd. | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 182357 | 2432E-ND | 037103-21624 |
| Product Name | Cutters | Wire Cutters | Erem Round Diagonal Flush Steel Flush Cutting Plier 2432E - 5 in Length - ESD Safe Foam Cushion Grip |
| Tool Type | Cutters / Scissors | Cutters / Scissors; Side (Diagonal) |
1.25mm Pitch High-Reliability Connector - Gecko Latch