Apex Tool Group, LLC Pliers 2411P

Description
Weller Erem 2411P Long Nose Plier
Request a Quote Datasheet
Description
Weller Erem 2411P Long Nose Plier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 182335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
182335
Pliers 182335
Weller Erem 2411P Long Nose Plier

Weller Erem 2411P Long Nose Plier

Supplier's Site
Pliers - 2411P-ND - DigiKey
Thief River Falls, MN, United States
Pliers
2411P-ND
Pliers 2411P-ND
"Electronics Pliers Needle Nose Smooth 5.00"" (127.0mm)"

"Electronics Pliers Needle Nose Smooth 5.00"" (127.0mm)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Pliers Pliers
Product Number 182335 2411P-ND
Product Name Pliers Pliers
Type Specialty / Other; Long nose pliers Needle Nose; Specialty / Other; Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
6” Diagonal Plier - DWHT70815 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details
Crescent 8 1/4
Specs
Type End Cutting
Length 8.25 inch (210 mm)
View Details