Cooper Hand Tools Tape Measure, Power Return, 16Ft, 3/4In; Tape Measure Type Lufkin 2316

Description
TAPE MEASURE, POWER RETURN, 16FT, 3/4IN; Tape Measure Type:Manual; Measuring Range Max:16ft; Blade Width:0.75"; Case Color:Chrome; Product Range:-; Blade Finish:Yellow Clad; Blade Length:16ft RoHS Compliant: NA
Datasheet
Description
TAPE MEASURE, POWER RETURN, 16FT, 3/4IN; Tape Measure Type:Manual; Measuring Range Max:16ft; Blade Width:0.75"; Case Color:Chrome; Product Range:-; Blade Finish:Yellow Clad; Blade Length:16ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape Measure, Power Return, 16Ft, 3/4In; Tape Measure Type Lufkin - 50F1828 - Newark, An Avnet Company
Chicago, IL, United States
Tape Measure, Power Return, 16Ft, 3/4In; Tape Measure Type Lufkin
50F1828
Tape Measure, Power Return, 16Ft, 3/4In; Tape Measure Type Lufkin 50F1828
TAPE MEASURE, POWER RETURN, 16FT, 3/4IN; Tape Measure Type:Manual; Measuring Range Max:16ft; Blade Width:0.75"; Case Color:Chrome; Product Range:-; Blade Finish:Yellow Clad; Blade Length:16ft RoHS Compliant: NA

TAPE MEASURE, POWER RETURN, 16FT, 3/4IN; Tape Measure Type:Manual; Measuring Range Max:16ft; Blade Width:0.75"; Case Color:Chrome; Product Range:-; Blade Finish:Yellow Clad; Blade Length:16ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 50F1828
Product Name Tape Measure, Power Return, 16Ft, 3/4In; Tape Measure Type Lufkin
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Patco High Temp PVC Fineline Masking Tape - 1676 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0055 inches (0.1397 mm)
Adhesive PVC - Polyvinylchloride
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details