Cooper Hand Tools Tape Measure, Power Return, 12Ft, 3/4In; Tape Measure Type Lufkin 2312

Description
TAPE MEASURE, POWER RETURN, 12FT, 3/4IN; Tape Measure Type:Manual; Measuring Range Max:12ft; Blade Width:0.75"; Case Color:Chrome; Product Range:-; Blade Finish:Yellow Clad; Blade Length:12ft RoHS Compliant: NA
Datasheet
Description
TAPE MEASURE, POWER RETURN, 12FT, 3/4IN; Tape Measure Type:Manual; Measuring Range Max:12ft; Blade Width:0.75"; Case Color:Chrome; Product Range:-; Blade Finish:Yellow Clad; Blade Length:12ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape Measure, Power Return, 12Ft, 3/4In; Tape Measure Type Lufkin - 50F1827 - Newark, An Avnet Company
Chicago, IL, United States
Tape Measure, Power Return, 12Ft, 3/4In; Tape Measure Type Lufkin
50F1827
Tape Measure, Power Return, 12Ft, 3/4In; Tape Measure Type Lufkin 50F1827
TAPE MEASURE, POWER RETURN, 12FT, 3/4IN; Tape Measure Type:Manual; Measuring Range Max:12ft; Blade Width:0.75"; Case Color:Chrome; Product Range:-; Blade Finish:Yellow Clad; Blade Length:12ft RoHS Compliant: NA

TAPE MEASURE, POWER RETURN, 12FT, 3/4IN; Tape Measure Type:Manual; Measuring Range Max:12ft; Blade Width:0.75"; Case Color:Chrome; Product Range:-; Blade Finish:Yellow Clad; Blade Length:12ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 50F1827
Product Name Tape Measure, Power Return, 12Ft, 3/4In; Tape Measure Type Lufkin
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Double Coated Polyethylene Foam - 416V - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0676 inches (1.72 mm)
Adhesive PE - Polyethylene
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details