Apex Tool Group, LLC Tweezers 1SA

Description
"Tweezers Acid Resistant, Anti-Magnetic Pointed Fine 4.75"" (120.7mm)"
Request a Quote Datasheet
Description
"Tweezers Acid Resistant, Anti-Magnetic Pointed Fine 4.75"" (120.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 1SA-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
1SA-ND
Tweezers 1SA-ND
"Tweezers Acid Resistant, Anti-Magnetic Pointed Fine 4.75"" (120.7mm)"

"Tweezers Acid Resistant, Anti-Magnetic Pointed Fine 4.75"" (120.7mm)"

Buy Now Datasheet
Erem Utility Tweezers 1SA - Stainless Steel Straight Tip - 4.724 in Length - 043127-60763 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Utility Tweezers 1SA - Stainless Steel Straight Tip - 4.724 in Length
043127-60763
Erem Utility Tweezers 1SA - Stainless Steel Straight Tip - 4.724 in Length 043127-60763
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.724 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, Pointed Tips

The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.724 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, Pointed Tips

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 1SA-ND 043127-60763
Product Name Tweezers Erem Utility Tweezers 1SA - Stainless Steel Straight Tip - 4.724 in Length
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Hand Crimp Tool - ZA1-920 - Harwin Plc
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type

8.50mm Pitch High-Reliability Connector - Kona

View Details
2 suppliers
Tools - 1-1803224-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details