SCISSOR, ELECTRICIAN, 1-7/8IN; Scissor Type:Electrician; Blade Length - Metric:44.45mm; Overall Length - Metric:133mm; Blade Length - Imperial:1.75"; Overall Length - Imperial:5.25"; Handle Material:-; Product Range:-; Length:5.25" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34F1003 |
| Product Name | Scissor, Electrician, 1-7/8In; Scissor Type Wiss |