Apex Tool Group, LLC ESD Tools 1522N

Description
Erem 1522N Air Cutter
Request a Quote Datasheet
Description
Erem 1522N Air Cutter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD Tools - 2400699 - RS Components, Ltd.
Corby, Northants, United Kingdom
ESD Tools
2400699
ESD Tools 2400699
Erem 1522N Air Cutter

Erem 1522N Air Cutter

Supplier's Site
Wire Cutters - 1522N-ND - DigiKey
Thief River Falls, MN, United States
Wire Cutters
1522N-ND
Wire Cutters 1522N-ND
"Side (Diagonal) Cutter Oval Full Flush 5.00"" (127.0mm)"

"Side (Diagonal) Cutter Oval Full Flush 5.00"" (127.0mm)"

Buy Now Datasheet
Erem Round Diagonal Flush Cutting Plier 1522N - 1.8 in Length - 037103-20446 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Round Diagonal Flush Cutting Plier 1522N - 1.8 in Length
037103-20446
Erem Round Diagonal Flush Cutting Plier 1522N - 1.8 in Length 037103-20446
The Erem round diagonal flush cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for copper wire: 0.055 in and cutting length of 0.394 in. The overall length measures 1.8 in.

The Erem round diagonal flush cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for copper wire: 0.055 in and cutting length of 0.394 in. The overall length measures 1.8 in.

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2400699 1522N-ND 037103-20446
Product Name ESD Tools Wire Cutters Erem Round Diagonal Flush Cutting Plier 1522N - 1.8 in Length
Form Factor Handheld Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633961-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Cable stripper - 206-1492 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tools - 2637784 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
View Details
3 suppliers