Apex Tool Group, LLC Wire Cutters 1503E

Description
Tip (End) Cutter Angled, 30° Flush
Request a Quote Datasheet
Description
Tip (End) Cutter Angled, 30° Flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Cutters - 1503E-ND - DigiKey
Thief River Falls, MN, United States
Wire Cutters
1503E-ND
Wire Cutters 1503E-ND
Tip (End) Cutter Angled, 30° Flush

Tip (End) Cutter Angled, 30° Flush

Buy Now Datasheet
Erem Oblique Flush Cutting Plier 1503E - 2.74 in Length - 043127-07820 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Oblique Flush Cutting Plier 1503E - 2.74 in Length
043127-07820
Erem Oblique Flush Cutting Plier 1503E - 2.74 in Length 043127-07820
The Erem oblique flush cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for copper wire: 0.062 in and cutting length of 0.63 in. The overall length measures 2.74 in.

The Erem oblique flush cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for copper wire: 0.062 in and cutting length of 0.63 in. The overall length measures 2.74 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 1503E-ND 043127-07820
Product Name Wire Cutters Erem Oblique Flush Cutting Plier 1503E - 2.74 in Length
Tool Type Cutters / Scissors; Tip (End)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-03-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 16 AWG
View Details
Stripping tool - 206-1132 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Wire Strippers - 1792274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details