Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNCATEGORIZED PRODUCTS
APEX TOOL GROUP, LLC
1095 -- HEAT GUNS, TORCHES, ACCESSORIES
Apex Tool Group, LLC
Heat Guns, Torches, Accessories
1095
Description
Heat Gun 790°F, 1200°F (421°C, 649°C) 400W, 1000W Black
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Heat Gun 790°F, 1200°F (421°C, 649°C) 400W, 1000W Black
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Heat Guns, Torches, Accessories
1095-ND
Heat Guns, Torches, Accessories
1095-ND
Heat Gun 790°F, 1200°F (421°C, 649°C) 400W, 1000W Black
Heat Gun 790°F, 1200°F (421°C, 649°C) 400W, 1000W Black
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Uncategorized Products
Product Number
1095-ND
Product Name
Heat Guns, Torches, Accessories
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Toggle Pads
43752
View Details
Amphenol Communications Solutions
Shields
Z0134B7A111000E000
View Details
2
suppliers
Sensata Technologies
Configurable Switch Contact Blocks
S3
View Details
SICK
Accessories
5310813
View Details