Apex Tool Group, LLC Tweezers 102ACA

Description
"Tweezers Acid Resistant, Anti-Magnetic, Heat Resistant Flat Very Fine 4.50"" (114.3mm)"
Request a Quote Datasheet
Description
"Tweezers Acid Resistant, Anti-Magnetic, Heat Resistant Flat Very Fine 4.50"" (114.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 102ACA-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
102ACA-ND
Tweezers 102ACA-ND
"Tweezers Acid Resistant, Anti-Magnetic, Heat Resistant Flat Very Fine 4.50"" (114.3mm)"

"Tweezers Acid Resistant, Anti-Magnetic, Heat Resistant Flat Very Fine 4.50"" (114.3mm)"

Buy Now Datasheet
Erem Utility Tweezers 102ACA - Stainless Steel Angled Tip - 0.059 in Tip Width - 4.528 in Length - 0.019 in Thick - 043127-61305 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Erem Utility Tweezers 102ACA - Stainless Steel Angled Tip - 0.059 in Tip Width - 4.528 in Length - 0.019 in Thick
043127-61305
Erem Utility Tweezers 102ACA - Stainless Steel Angled Tip - 0.059 in Tip Width - 4.528 in Length - 0.019 in Thick 043127-61305
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel angled tip with a stainless steel body. Tip has a width of 0.059 in and thickness of 0.019 in. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.528 in.

The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel angled tip with a stainless steel body. Tip has a width of 0.059 in and thickness of 0.019 in. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.528 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 102ACA-ND 043127-61305
Product Name Tweezers Erem Utility Tweezers 102ACA - Stainless Steel Angled Tip - 0.059 in Tip Width - 4.528 in Length - 0.019 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Positioner / Insert for Hand Crimp Tool - Z80-291 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details
Tools - CRIMPIT F 6 GYRA - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
Insertion, Extraction - 2243-M81969/14-03-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 16 AWG
View Details
Crimpers, Applicators, Presses - 2946-206-1204-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers