The PA13 is a high voltage operational amplifier designed for applications requiring very high output current, capable of driving resistive, inductive, and capacitive loads. It features a low thermal resistance of 1.1°C/W and can handle output currents up to ±15A peak. The amplifier operates within a wide supply range of ±10V to ±45V and is optimized for class A/B output, ensuring excellent linearity. This device is suitable for various applications, including motor, valve, and actuator control, magnetic deflection circuits, power transducers, temperature control, programmable power supplies, and audio amplification. The PA13 incorporates user-programmable current limiting resistors for safe operation and is constructed using thick film resistors and ceramic capacitors to enhance reliability and performance. It is packaged in a 12-pin power SIP format and is RoHS compliant.
IC POWER 1 CIRCUIT 12SIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | PA13 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |