Apex Dynamics USA AFR Series 2-Stage Planetary Gearbox AFR180 - 140

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14 /20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AFR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin 2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin high efficiency 1-stage :≧ 95% 2-stage :≧ 92% Easy mount Low Noise
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14 /20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AFR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin 2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin high efficiency 1-stage :≧ 95% 2-stage :≧ 92% Easy mount Low Noise
Datasheet
Datasheet Summary
Powered by GS/AI

The AFR180-140 is a 2-stage planetary gearbox designed for high precision and high-speed applications. It offers a wide range of output torque capabilities, from 9 Nm to 2000 Nm, making it suitable for various industrial uses. The gearbox features multiple gear ratios, including 15, 20, 25, 30, 35, 40, 45, 50, 60, 70, 80, 90, 100, 120, 140, 160, 180, and 200, allowing for flexibility in application requirements. Backlash is minimized, with specifications indicating low backlash levels of up to 4 arcmin for 2-stage configurations. The gearbox is designed for high efficiency, achieving greater than or equal to 92% efficiency in 2-stage setups. It is also noted for its ease of mounting and low noise operation, making it a practical choice for continuous or cyclic duty applications.

Datasheet Summary
Powered by GS/AI

The AFR180-140 is a 2-stage planetary gearbox designed for high precision and high-speed applications. It offers a wide range of output torque capabilities, from 9 Nm to 2000 Nm, making it suitable for various industrial uses. The gearbox features multiple gear ratios, including 15, 20, 25, 30, 35, 40, 45, 50, 60, 70, 80, 90, 100, 120, 140, 160, 180, and 200, allowing for flexibility in application requirements. Backlash is minimized, with specifications indicating low backlash levels of up to 4 arcmin for 2-stage configurations. The gearbox is designed for high efficiency, achieving greater than or equal to 92% efficiency in 2-stage setups. It is also noted for its ease of mounting and low noise operation, making it a practical choice for continuous or cyclic duty applications.

Suppliers

Company
Product
Description
Supplier Links
AFR Series 2-Stage Planetary Gearbox - AFR180 - 140 - Apex Dynamics USA
Ronkonkoma, NY, USA
AFR Series 2-Stage Planetary Gearbox
AFR180 - 140
AFR Series 2-Stage Planetary Gearbox AFR180 - 140
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14 /20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AFR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin 2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin high efficiency 1-stage :≧ 95% 2-stage :≧ 92% Easy mount Low Noise

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 9 Nm - 2000 Nm
  • Ratios
    1-stage :3/4/5/6/7/8/9/10/14/20
    2-stage :
    15/20/25/30/35/40/45/50/60/70
    80/90/100/120/140/160/180/200
    *Only AFR042 2-stage offers 15,20 option.
  • Low backlash
    1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin
    2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin
  • high efficiency
    1-stage :≧ 95%
    2-stage :≧ 92%
  • Easy mount
  • Low Noise
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number AFR180 - 140
Product Name AFR Series 2-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 140 (X : 1)
Rated Output Torque 9735 In-lbs (11224 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R10 Sleeve Bearing Mini Motor Gearhead - R10-200-256 - Portescap
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 256 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
View Details
Servobox Series Model FB50 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB50-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
NMRV/NRV Reducer - Inch Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Worm
Reducer Style Shaft Mount
Mounting Style Flange(s)
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details