Apex Dynamics USA AFR Series 1-Stage Planetary Gearbox AFR100 - 9

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14 /20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AFR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin 2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin high efficiency 1-stage :≧ 95% 2-stage :≧ 92% Easy mount Low Noise
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14 /20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AFR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin 2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin high efficiency 1-stage :≧ 95% 2-stage :≧ 92% Easy mount Low Noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFR Series 1-Stage Planetary Gearbox - AFR100 - 9 - Apex Dynamics USA
Ronkonkoma, NY, USA
AFR Series 1-Stage Planetary Gearbox
AFR100 - 9
AFR Series 1-Stage Planetary Gearbox AFR100 - 9
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14 /20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AFR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin 2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin high efficiency 1-stage :≧ 95% 2-stage :≧ 92% Easy mount Low Noise

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 9 Nm - 2000 Nm
  • Ratios
    1-stage :3/4/5/6/7/8/9/10/14/20
    2-stage :
    15/20/25/30/35/40/45/50/60/70
    80/90/100/120/140/160/180/200
    *Only AFR042 2-stage offers 15,20 option.
  • Low backlash
    1-stage : ≤2arcmin / ≤4arcmin / ≤6arcmin
    2-stage : ≤4arcmin / ≤7arcmin / ≤9arcmin
  • high efficiency
    1-stage :≧ 95%
    2-stage :≧ 92%
  • Easy mount
  • Low Noise
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number AFR100 - 9
Product Name AFR Series 1-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 9 (X : 1)
Rated Output Torque 2035 In-lbs (2347 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INCLUDE-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearboxes - 2166491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DLC-CE Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-5.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 5.5 (X : 1)
View Details