Apex Dynamics USA Gear Box AFR075-100-S2-P2

Description
GEAR BOX, 90 DEGREE RIGHT ANGLE, 100:1RATIO, AF/AFR SERIES, SS HOUSING, 9-2000NM, HELICAL GEAR DESIGN. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR BOX, 90 DEGREE RIGHT ANGLE, 100:1RATIO, AF/AFR SERIES, SS HOUSING, 9-2000NM, HELICAL GEAR DESIGN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 32804167 - Radwell International
Willingboro, NJ, United States
Gear Box
32804167
Gear Box 32804167
GEAR BOX, 90 DEGREE RIGHT ANGLE, 100:1RATIO, AF/AFR SERIES, SS HOUSING, 9-2000NM, HELICAL GEAR DESIGN. FREE 2 YEAR RADWELL WARRANTY

GEAR BOX, 90 DEGREE RIGHT ANGLE, 100:1RATIO, AF/AFR SERIES, SS HOUSING, 9-2000NM, HELICAL GEAR DESIGN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 32804167
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

GB12 60:1 Bronze - 735902 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
KHK CBX-191LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-191la - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 30/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 43 (X : 1)
View Details
Gearheads - P16 Planet gear 1/384 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 384 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details