Apex Dynamics USA Gear Box AF140-015-S1-P2

Description
PLANETARY GEARBOX, HIGH SPEED, 15: RATIO, . FREE 2 YEAR RADWELL WARRANTY
Description
PLANETARY GEARBOX, HIGH SPEED, 15: RATIO, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 222844679 - Radwell International
Willingboro, NJ, United States
Gear Box
222844679
Gear Box 222844679
PLANETARY GEARBOX, HIGH SPEED, 15: RATIO, . FREE 2 YEAR RADWELL WARRANTY

PLANETARY GEARBOX, HIGH SPEED, 15: RATIO, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 222844679
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-376 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 376 (X : 1)
View Details
GB58 7:1 Composite - 5807C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 7 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Spur Gearheads Series 22/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 552113 (X : 1)
View Details
KHK CBX-191LG, L Type, Size 19, Style G, CBX Bevel Box - cbx-191lg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details