Apex Dynamics USA Gear Box AF100-025-S2-P2

Description
GEAR BOX, AF SERIES, 2STAGE, PARALLEL SHAFT, 025:1 RATIO, BACKLASH NO MORE THAN 7ARCMIN. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR BOX, AF SERIES, 2STAGE, PARALLEL SHAFT, 025:1 RATIO, BACKLASH NO MORE THAN 7ARCMIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 32804157 - Radwell International
Willingboro, NJ, United States
Gear Box
32804157
Gear Box 32804157
GEAR BOX, AF SERIES, 2STAGE, PARALLEL SHAFT, 025:1 RATIO, BACKLASH NO MORE THAN 7ARCMIN. FREE 2 YEAR RADWELL WARRANTY

GEAR BOX, AF SERIES, 2STAGE, PARALLEL SHAFT, 025:1 RATIO, BACKLASH NO MORE THAN 7ARCMIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 32804157
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
KHK CBX-191LG, L Type, Size 19, Style G, CBX Bevel Box - cbx-191lg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGA-60-P-G5-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details