Apex Dynamics USA Gear Box AF100-015-S2-P2

Description
GEAR BOX, AF SERIES, PLANETARY, 2 STAGE, PARALLEL SHAFT, 15:1 RATIO, BACKLASH NO MORE THAN 7ARCMIN, OUTPUT SHAFT W/ KEY. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR BOX, AF SERIES, PLANETARY, 2 STAGE, PARALLEL SHAFT, 15:1 RATIO, BACKLASH NO MORE THAN 7ARCMIN, OUTPUT SHAFT W/ KEY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 142976899 - Radwell International
Willingboro, NJ, United States
Gear Box
142976899
Gear Box 142976899
GEAR BOX, AF SERIES, PLANETARY, 2 STAGE, PARALLEL SHAFT, 15:1 RATIO, BACKLASH NO MORE THAN 7ARCMIN, OUTPUT SHAFT W/ KEY. FREE 2 YEAR RADWELL WARRANTY

GEAR BOX, AF SERIES, PLANETARY, 2 STAGE, PARALLEL SHAFT, 15:1 RATIO, BACKLASH NO MORE THAN 7ARCMIN, OUTPUT SHAFT W/ KEY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 142976899
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

GB65 80:1 Steel / Bronze - GB65-80SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 80 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details
Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
Gearheads - P16 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details