Apex Dynamics USA AF Series 2-Stage Planetary Gearbox AF075 - 70

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15 / 20 / 25 / 30 / 35 / 40 / 45 / 50 / 60 / 70 / 80 / 90 / 100 Low backlash 1-stage : ≤1arcmin / ≤3arcmin / ≤5arcmin 2-stage : ≤3arcmin / ≤5arcmin / ≤7arcmin High efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15 / 20 / 25 / 30 / 35 / 40 / 45 / 50 / 60 / 70 / 80 / 90 / 100 Low backlash 1-stage : ≤1arcmin / ≤3arcmin / ≤5arcmin 2-stage : ≤3arcmin / ≤5arcmin / ≤7arcmin High efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AF Series 2-Stage Planetary Gearbox - AF075 - 70 - Apex Dynamics USA
Ronkonkoma, NY, USA
AF Series 2-Stage Planetary Gearbox
AF075 - 70
AF Series 2-Stage Planetary Gearbox AF075 - 70
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15 / 20 / 25 / 30 / 35 / 40 / 45 / 50 / 60 / 70 / 80 / 90 / 100 Low backlash 1-stage : ≤1arcmin / ≤3arcmin / ≤5arcmin 2-stage : ≤3arcmin / ≤5arcmin / ≤7arcmin High efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 14 Nm - 2000 Nm
  • Ratios
    1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10
    2-stage : 15 / 20 / 25 / 30 / 35 / 40 / 45 / 50 /
    60 / 70 / 80 / 90 / 100
  • Low backlash
    1-stage : ≤1arcmin / ≤3arcmin / ≤5arcmin
    2-stage : ≤3arcmin / ≤5arcmin / ≤7arcmin
  • High efficiency
    1-stage : ≧ 97%
    2-stage : ≧ 94%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number AF075 - 70
Product Name AF Series 2-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 70 (X : 1)
Rated Output Torque 1239 In-lbs (1429 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Planetary Gearheads Series 38/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 592 (X : 1)
View Details
KHK CBX-191LN, L Type, Size 19, Style N, CBX Bevel Box - cbx-191ln - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGA-80-A-G5-80P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details